Manufacturer: Texas Instruments
Win Source Part Number: 917258-DRV8323HRTAR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Multiphase Motor Driver Power MOSFET Hardware 40-WQFN (6x6)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV8323
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49631-2, 296-49631-1, 296-49631-6, DRV8323HRTAR-ND
65-V max 3-phase smart gate driver with current shunt amplifiers 40-WQFN -40 to 125 Product overview: DRV8323HRTAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8323HRTAR can be used for catalog matching and distributor lookup.
Multiphase Motor Driver Power MOSFET Hardware 40-WQFN (6x6)
Multiphase Motor Driver Power MOSFET Hardware 40-WQFN (6x6)
Multiphase Motor Driver Power MOSFET Hardware 40-WQFN (6x6)
IC MTR DRV MULTPHAS 6-60V 40WQFN
IC MTR DRV MULTPHAS 6-60V 40WQFN
Multiphase Motor Driver Power MOSFET Hardware 40-WQFN (6x6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 917258-DRV8323HRTAR | 744-DRV8323HRTAR | 296-49631-1-ND | DRV8323HRTAR | DRV8323HRTAR | DRV8323HRTAR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV8323HRTAR | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 40-WFQFN Exposed Pad | |||||
| AC Input | 6 to 60 volts |