Win Source Part Number: 1352657-DRV8320SRTVT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-WQFN (5x5)
Base Product Number: DRV8320
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Brushless DC (BLDC)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller - Commutation, Direction Management
Voltage - Supply: 6V ~ 60V
Output Configuration: Pre-Driver - Half Bridge (3)
Current - Output: 5mA
Interface: SPI
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
65-V max 3-phase smart gate driver 32-WQFN -40 to 125 Product overview: DRV8320SRTVT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8320SRTVT can be used for catalog matching and distributor lookup.
Multiphase Motor Driver Power MOSFET SPI 32-WQFN (5x5)
Multiphase Motor Driver Power MOSFET SPI 32-WQFN (5x5)
Multiphase Motor Driver Power MOSFET SPI 32-WQFN (5x5)
IC MTR DRV MULTPHAS 6-60V 32WQFN
Multiphase Motor Driver Power MOSFET SPI 32-WQFN (5x5)
IC MTR DRV MULTPHAS 6-60V 32WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1352657-DRV8320SRTVT | 744-DRV8320SRTVT | 296-47007-2-ND | DRV8320SRTVT | DRV8320SRTVT | DRV8320SRTVT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 6 to 60 volts | 6 to 60 volts | ||||
| DC Input | 6 to 60 volts | 6 to 60 volts | ||||
| Continuous Current | 0.0050 amps | 0.0050 amps |