MOSFET DRIVER, HALF BRIDGE, WQFN-32; Driver Configuration:Half Bridge; Peak Output Current:2A; Supply Voltage Min:4V; Supply Voltage Max:60V; Driver Case Style:WQFN; No. of Pins:32Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
Gate Drivers 60V Three-Phase Smart Gate Driver 32-WQFN -40 to 125
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 26AJ5711 | DRV8320SRTVT |
| Product Name | Mosfet Driver, Half Bridge, Wqfn-32; Driver Configuration Texas Instruments | Gate Drivers |
| Output Current | 2 amps |