Texas Instruments Standard Linear and Logic Gate Drivers DRV8320HRTVT

Description
Gate Drivers 60V Three-Phase Smart Gate Driver 32-WQFN -40 to 125
Datasheet
Description
Gate Drivers 60V Three-Phase Smart Gate Driver 32-WQFN -40 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Gate Drivers
DRV8320HRTVT
Gate Drivers DRV8320HRTVT
Gate Drivers 60V Three-Phase Smart Gate Driver 32-WQFN -40 to 125

Gate Drivers 60V Three-Phase Smart Gate Driver 32-WQFN -40 to 125

Buy Now Datasheet
Mosfet Driver, Half Bridge, Wqfn-32; Driver Configuration Texas Instruments - 33AH3930 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Half Bridge, Wqfn-32; Driver Configuration Texas Instruments
33AH3930
Mosfet Driver, Half Bridge, Wqfn-32; Driver Configuration Texas Instruments 33AH3930
MOSFET DRIVER, HALF BRIDGE, WQFN-32; Driver Configuration:Half Bridge; Peak Output Current:2A; Supply Voltage Min:4V; Supply Voltage Max:60V; Driver Case Style:WQFN; No. of Pins:32Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes

MOSFET DRIVER, HALF BRIDGE, WQFN-32; Driver Configuration:Half Bridge; Peak Output Current:2A; Supply Voltage Min:4V; Supply Voltage Max:60V; Driver Case Style:WQFN; No. of Pins:32Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers
Product Number DRV8320HRTVT 33AH3930
Product Name Gate Drivers Mosfet Driver, Half Bridge, Wqfn-32; Driver Configuration Texas Instruments
Output Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8508GLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Switching Frequency 800 kHz
View Details
LED Drivers - NCR402U115 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
Gate Driver IC - 906-1EDI30I12MHXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
2 suppliers