3-Phase Smart Gate Driver IC, 60V, 32-WQFN, Automotive Product overview: DRV8320HRTVR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, 60V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8320HRTVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 917256-DRV8320HRTVR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Multiphase Motor Driver Power MOSFET Hardware 32-WQFN (5x5)
Package: 32-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV8320
Categories: Integrated Circuits (ICs)
Case / Package: 32-WQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DRV8320HRTVR-ND, 296-48909-1, 296-48909-2, 296-48909-6
Multiphase Motor Driver Power MOSFET Hardware 32-WQFN (5x5)
Multiphase Motor Driver Power MOSFET Hardware 32-WQFN (5x5)
Multiphase Motor Driver Power MOSFET Hardware 32-WQFN (5x5)
IC MTR DRV MULTPHAS 6-60V 32WQFN
IC MTR DRV MULTPHAS 6-60V 32WQFN
Multiphase Motor Driver Power MOSFET Hardware 32-WQFN (5x5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8320HRTVR | 917256-DRV8320HRTVR | 296-48909-6-ND | DRV8320HRTVR | DRV8320HRTVR | DRV8320HRTVR |
| Product Name | Automotive 60V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8320HRTVR | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 32-WFQFN Exposed Pad | |||||
| AC Input | 6 to 60 volts |