24-V MAX 5-A PEAK THREE-PHASE MO
24-V MAX 5-A PEAK THREE-PHASE MO
24-V MAX 5-A PEAK THREE-PHASE MO
24-V MAX 5-A PEAK THREE-PHASE MO
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers |
| Product Number | 296-DRV8317HREERCT-ND | DRV8317HREER |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | |
| Configuration | PCB Mount; 36-WFQFN Exposed Pad | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| AC Input | 4 to 20 volts |