Manufacturer: Texas Instruments
Win Source Part Number: 1168579-DRV8313RHHR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET Parallel 36-VQFN (6x6)
Motor Driver Power MOSFET Parallel 36-VQFN (6x6)
Motor Driver Power MOSFET Parallel 36-VQFN (6x6)
65-V max, 3-A peak 3-phase motor driver 36-VQFN -40 to 125 Product overview: DRV8313RHHR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8313RHHR can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 8V-60V 36VQFN
MOTOR DRIVER, 3P BLDC, 1.75A, VQFN-36; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1.75A; Output Voltage:-; Driver Case Style:VQFN; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage Max:60V; RoHS Compliant: Yes
IC MOTOR DRIVER 8V-60V 36VQFN
Motor Driver Power MOSFET Parallel 36-VQFN (6x6)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1168579-DRV8313RHHR | 296-44591-1-ND | 744-DRV8313RHHR | DRV8313RHHR | 28AH2486 | DRV8313RHHR | DRV8313RHHR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV8313RHHR | Motor Drivers, Controllers | VQFN Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, 3P Bldc, 1.75A, Vqfn-36; Motor Type Texas Instruments | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 36-VFQFN Exposed Pad | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |