Motor Driver Power MOSFET Parallel 36-VQFN (6x6)
65-V max, 3-A peak 3-phase motor driver 36-VQFN -40 to 125 Product overview: DRV8313RHH from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8313RHH can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 917255-DRV8313RHH
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET Parallel 36-VQFN (6x6)
Package: 36-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: DRV8313
Categories: Integrated Circuits (ICs)
Case / Package: 36-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43268-5, -296-43268-5-ND
IC MOTOR DRIVER 8V-60V 36VQFN
Motor Driver Power MOSFET Parallel 36-VQFN (6x6)
IC MOTOR DRIVER 8V-60V 36VQFN
IC MOTOR DRIVER 8V-60V 36VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 296-43268-5-ND | 744-DRV8313RHH | 917255-DRV8313RHH | DRV8313RHH | DRV8313RHH | 815-DRV8313RHH | DRV8313RHH |
| Product Name | Motor Drivers, Controllers | VQFN Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8313RHH | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | IC MOTOR DRIVER 8V-60V 36VQFN | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount; 36-VFQFN Exposed Pad | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |