Texas Instruments High-Performance Analog Full, Half-Bridge (H Bridge) Drivers DRV8312DDW

Description
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP
Request a Quote Datasheet
Description
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 296-27707-5-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-27707-5-ND
Full, Half-Bridge (H Bridge) Drivers 296-27707-5-ND
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP

Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8312DDW - 081131-DRV8312DDW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8312DDW
081131-DRV8312DDW
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8312DDW 081131-DRV8312DDW
Manufacturer: Texas Instruments Win Source Part Number: 081131-DRV8312DDW Packaging: Tube/Rail Features: Bootstrap Circuit, Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 0 V to 52.5 V Rds On (Typ): 80 mOhm LS, 80 mOhm HS Load Type: Inductive Current - Peak Output: 6.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 44-HTSSOP Supply Voltage - Operating: 10.8 V to 13.2 V Channel Output Current: 3.5A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081131-DRV8312DDW
Packaging: Tube/Rail
Features: Bootstrap Circuit, Status Flag
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO
Voltage - Load: 0 V to 52.5 V
Rds On (Typ): 80 mOhm LS, 80 mOhm HS
Load Type: Inductive
Current - Peak Output: 6.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 44-HTSSOP
Supply Voltage - Operating: 10.8 V to 13.2 V
Channel Output Current: 3.5A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - DRV8312DDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
DRV8312DDW
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers DRV8312DDW
IC HALF BRIDGE DRV 3.5A 44HTSSOP

IC HALF BRIDGE DRV 3.5A 44HTSSOP

Supplier's Site
Full Half-Bridge Drivers - DRV8312DDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
DRV8312DDW
Full Half-Bridge Drivers DRV8312DDW
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP

Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 296-27707-5-ND 081131-DRV8312DDW DRV8312DDW DRV8312DDW
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - DRV8312DDW Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts 13.2 to 10.8 volts 10.8 to 13.2 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type TSSOP; "44-PowerTSSOP (0.244"", 6.20mm Width)" SOP; SSOP; TSSOP; 44-HTSSOP SSOP SOP; SSOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width)
Packing Method Tube Tube; Tube/Rail; Other Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCL1810ARGZT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details
Clock Buffers, Drivers - SI53354A-D01AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 170000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDN2559LBTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
 - 74LVC16244ADGG-Q1J - Rochester Electronics
Specs
Package Type SOT362
Packing Method Tape Reel; Tape & Reel; Other
View Details