Win Source Part Number: 1372109-DRV8311PRRWR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-WQFN (3x3)
Base Product Number: DRV8311
Technology: NMOS
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 3V ~ 20V
Output Configuration: Pre-Driver - Half Bridge (3)
Current - Output: 5A
Interface: PWM, SPI
Voltage - Load: 3V ~ 20V
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Multiphase Motor Driver NMOS PWM, SPI 24-WQFN (3x3)
Multiphase Motor Driver NMOS PWM, SPI 24-WQFN (3x3)
Multiphase Motor Driver NMOS PWM, SPI 24-WQFN (3x3)
24V ABS MAX, 3 TO 20V, 3-PHASE B Product overview: DRV8311PRRWR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 20V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 24V, 20V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8311PRRWR can be used for catalog matching and distributor lookup.
24V ABS MAX, 3 TO 20V, 3-PHASE B
Multiphase Motor Driver NMOS PWM, SPI 24-WQFN (3x3)
24V ABS MAX, 3 TO 20V, 3-PHASE B
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1372109-DRV8311PRRWR | 296-DRV8311PRRWRTR-ND | 744-DRV8311PRRWR | DRV8311PRRWR | DRV8311PRRWR | DRV8311PRRWR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | 24V 20V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 3 to 20 volts | 3 to 20 volts | ||||
| DC Input | 3 to 20 volts | 3 to 20 volts | 20 volts | |||
| Continuous Current | 5 amps | 5 amps | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |