Manufacturer: Texas Instruments
Win Source Part Number: 809514-DRV83055QPHPR
Packaging: Reel
Mounting Style: SMD
Applications: Three-Phase BLDC, PMSM Motors
Technology: Power MOSFET
Function: Controller - Commutation, Direction Management
Interface: PWM, SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - Stepper: Multiphase
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 48-PowerTQFP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.4V ~ 45V
Multiphase Motor Driver Power MOSFET PWM, SPI 48-HTQFP (7x7)
Automotive 12-V battery 3-phase smart gate driver (grade 0 & grade 1) 48-HTQFP -40 to 125 Product overview: DRV83055QPHPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV83055QPHPRQ1 can be used for catalog matching and distributor lookup.
IC MTR DRV MULTI 4.4-45V 48HTQFP
IC MTR DRV MULTI 4.4-45V 48HTQFP
Multiphase Motor Driver Power MOSFET PWM, SPI 48-HTQFP (7x7)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 809514-DRV83055QPHPRQ1 | 296-44256-2-ND | 744-DRV83055QPHPRQ1 | DRV83055QPHPRQ1 | DRV83055QPHPRQ1 | DRV83055QPHPRQ1 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV83055QPHPRQ1 | Motor Drivers, Controllers | Automotive Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |