40-V max 3-phase smart gate driver with current shunt amplifier 40-VQFN -40 to 125 Product overview: DRV8304HRHAR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, VQFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DRV8304HRHAR can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
IC GATE DRVR HI/LOW SIDE 40VQFN
High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-DRV8304HRHAR | 296-51089-1-ND | DRV8304HRHAR | DRV8304HRHAR |
| Product Name | VQFN Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Supply Voltage | 6 to ? volts | 6 to 38 volts | 38 to 6 volts | 6 to 38 volts |
| Driver Type | High-side; Low-side; Three-phase | High-side; Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.3000 amps | 0.3000 amps | ||
| Rise Time | 300 ns | 300 ns |