Texas Instruments High-Performance Analog Gate Drivers DRV8300NIPWR

Description
High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Request a Quote Datasheet
Description
High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 296-DRV8300NIPWRCT-ND - DigiKey
Thief River Falls, MN, United States
High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP

High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP

Buy Now Datasheet
Gate Drivers - 296-DRV8300NIPWRTR-ND - DigiKey
Thief River Falls, MN, United States
High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP

High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1372110-DRV8300NIPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1372110-DRV8300NIPWR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1372110-DRV8300NIPWR
Win Source Part Number: 1372110-DRV8300NIPWR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: DRV8300 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 5V ~ 20V Rise / Fall Time (Typ): 12ns, 12ns Input Type: Inverting, Non-Inverting Driven Configuration: High-Side and Low-Side Channel Type: 3-Phase Number of Drivers: 3 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 750mA, 1.5A High Side Voltage - Max (Bootstrap): 105 V

Win Source Part Number: 1372110-DRV8300NIPWR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Base Product Number: DRV8300
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 5V ~ 20V
Rise / Fall Time (Typ): 12ns, 12ns
Input Type: Inverting, Non-Inverting
Driven Configuration: High-Side and Low-Side
Channel Type: 3-Phase
Number of Drivers: 3
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 750mA, 1.5A
High Side Voltage - Max (Bootstrap): 105 V

Buy Now Datasheet
Gate Driver IC - 730-DRV8300NIPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-DRV8300NIPWR
Gate Driver IC 730-DRV8300NIPWR
100-V MAX SIMPLE 3-PHASE GATE DR Product overview: DRV8300NIPWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DRV8300NIPWR can be used for catalog matching and distributor lookup.

100-V MAX SIMPLE 3-PHASE GATE DR Product overview: DRV8300NIPWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DRV8300NIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - DRV8300NIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
DRV8300NIPWR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers DRV8300NIPWR
100-V MAX SIMPLE 3-PHASE GATE DR

100-V MAX SIMPLE 3-PHASE GATE DR

Supplier's Site
Gate Drivers - DRV8300NIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
DRV8300NIPWR
Gate Drivers DRV8300NIPWR
High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP

High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 296-DRV8300NIPWRCT-ND 1372110-DRV8300NIPWR 730-DRV8300NIPWR DRV8300NIPWR DRV8300NIPWR
Product Name Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type High-side; Low-side; Three-phase High-side; Low-side; Three-phase High-Side and Low-Side High-side; Low-side
Output Configuration Noninverting Noninverting Inverting; Inverting, Non-Inverting Inverting; Noninverting
Output Current 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Supply Voltage 5 to 20 volts 5 to 20 volts 5 to 20 volts 20 to 5 volts 5 to 20 volts
Rise Time 12 ns 12 ns 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 2EDB7259K - 2EDB7259K - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 5 amps
Supply Voltage 3 to 17 volts
View Details
Clock Buffers, Drivers - CDCLVP2108RGZR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details
Specialty Logic - 1727-2144-2-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details