Win Source Part Number: 1354041-DRV8300DRGER
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Base Product Number: DRV8300
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 5V ~ 20V
Rise / Fall Time (Typ): 12ns, 12ns
Input Type: Inverting, Non-Inverting
Driven Configuration: High-Side and Low-Side
Channel Type: 3-Phase
Number of Drivers: 3
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 750mA, 1.5A
High Side Voltage - Max (Bootstrap): 105 V
High-Side and Low-Side Gate Driver IC Non-Inverting 24-VQFN (4x4)
High-Side and Low-Side Gate Driver IC Non-Inverting 24-VQFN (4x4)
High-Side and Low-Side Gate Driver IC Non-Inverting 24-VQFN (4x4)
100-V MAX SIMPLE 3-PHASE GATE DR Product overview: DRV8300DRGER from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DRV8300DRGER can be used for catalog matching and distributor lookup.
High-Side and Low-Side Gate Driver IC Non-Inverting 24-VQFN (4x4)
100-V MAX SIMPLE 3-PHASE GATE DR
3 MOSFET 750mA 12ns 12ns 5V~20V 1.5A VQFN-24(4x4) Gate Drive ICs ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1354041-DRV8300DRGER | 296-DRV8300DRGERCT-ND | 730-DRV8300DRGER | DRV8300DRGER | DRV8300DRGER | DRV8300DRGER |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Power Supply Chip >> Gate Drive ICs |
| Driver Type | High-side; Low-side; Three-phase | High-side; Low-side; Three-phase | High-Side and Low-Side | High-side; Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Inverting, Non-Inverting | Inverting; Noninverting | ||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Supply Voltage | 5 to 20 volts | 5 to 20 volts | 5 to 20 volts | 5 to 20 volts | 20 to 5 volts | 5 to 20 volts |
| Rise Time | 12 ns | 12 ns | 12 ns | 12 ns | 12 ns |