Texas Instruments High-Performance Analog TSSOP Gate Driver IC DRV8300DPWR

Description
100-V max simple 3-phase gate driver with bootstrap diodes 20-TSSOP -40 to 125 Product overview: DRV8300DPWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DRV8300DPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100-V max simple 3-phase gate driver with bootstrap diodes 20-TSSOP -40 to 125 Product overview: DRV8300DPWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DRV8300DPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Gate Driver IC
730-DRV8300DPWR
TSSOP Gate Driver IC 730-DRV8300DPWR
100-V max simple 3-phase gate driver with bootstrap diodes 20-TSSOP -40 to 125 Product overview: DRV8300DPWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DRV8300DPWR can be used for catalog matching and distributor lookup.

100-V max simple 3-phase gate driver with bootstrap diodes 20-TSSOP -40 to 125 Product overview: DRV8300DPWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DRV8300DPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 962584-DRV8300DPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
962584-DRV8300DPWR
Integrated Circuits (ICs) - PMIC - Gate Drivers 962584-DRV8300DPWR
Win Source Part Number: 962584-DRV8300DPWR Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Non-Inverting Driven Configuration: High-Side and Low-Side Number of Drivers: 3 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 750mA, 1.5A High Side Voltage - Max (Bootstrap): 105 V Rise / Fall Time (Typ): 12ns, 12ns Voltage - Supply: 5V ~ 20V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV8300DPWRDKR,2 96-DRV8300DPWRCT,296 -DRV8300DPWRTR Base Product Number: DRV8300

Win Source Part Number: 962584-DRV8300DPWR
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Non-Inverting
Driven Configuration: High-Side and Low-Side
Number of Drivers: 3
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 750mA, 1.5A
High Side Voltage - Max (Bootstrap): 105 V
Rise / Fall Time (Typ): 12ns, 12ns
Voltage - Supply: 5V ~ 20V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8300DPWRDKR,296-DRV8300DPWRCT,296-DRV8300DPWRTR
Base Product Number: DRV8300

Buy Now
Gate Drivers - 296-DRV8300DPWRTR-ND - DigiKey
Thief River Falls, MN, United States
High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP

High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP

Buy Now Datasheet
Gate Drivers - 296-DRV8300DPWRDKR-ND - DigiKey
Thief River Falls, MN, United States
High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP

High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP

Buy Now Datasheet
Gate Drivers - 296-DRV8300DPWRCT-ND - DigiKey
Thief River Falls, MN, United States
High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP

High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP

Buy Now Datasheet
Gate Drivers - DRV8300DPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
DRV8300DPWR
Gate Drivers DRV8300DPWR
High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP

High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - DRV8300DPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
DRV8300DPWR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers DRV8300DPWR
100-V MAX SIMPLE 3-PHASE GATE DR

100-V MAX SIMPLE 3-PHASE GATE DR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-DRV8300DPWR 962584-DRV8300DPWR 296-DRV8300DPWRTR-ND DRV8300DPWR DRV8300DPWR
Product Name TSSOP Gate Driver IC Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type High-side; Low-side; Three-phase High-side; Low-side; Three-phase High-side; Low-side
Output Configuration Noninverting Noninverting Inverting; Noninverting
Output Current 1.5 amps 1.5 amps 1.5 amps
Supply Voltage 5 to 20 volts 5 to 20 volts 5 to 20 volts 20 to 5 volts
Rise Time 12 ns 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCVF2310PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - ALT80802KEJJTR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck), Step-Up (Boost)
Output Voltage 20 volts
View Details