DRV8256PPWPR -- MOTOR DRIVERS, CONTROLLERS
Texas Instruments
Motor Drivers, Controllers
DRV8256PPWPR
Description
IC MOTOR DRIVER
Description
IC MOTOR DRIVER
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
DRV8256PPWPR |
|
Product Name
|
Motor Drivers, Controllers |
|
Package Type
|
Other; 28-PowerTSSOP (0.173", 4.40mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT
2.8 amps
VIN
8 to 36 volts
View Details
Regulator Type
Low Dropout
Output Polarity
Positive
Output Voltage Type
Fixed
View Details
Special Features
Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT
0.1000 amps
View Details
Package Type
Other; 42-UFBGA, DSBGA
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details