Bipolar Motor Driver NMOS On/Off, PWM 24-VQFN (4x4)
Bipolar Motor Driver NMOS On/Off, PWM 24-VQFN (4x4)
Bipolar Motor Driver NMOS On/Off, PWM 24-VQFN (4x4)
Win Source Part Number: 1176108-DRV8256ERGER
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: DC Motors, Printer
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: NMOS
Current - Output: 5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off, PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 3.3V ~ 48V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 4.5V ~ 48V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8256ERGERTR,2
Base Product Number: DRV8256
48V, 8A H-BRIDGE MOTOR DRIVERS W Product overview: DRV8256ERGER from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 48V, 8A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 48V, 8A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8256ERGER can be used for catalog matching and distributor lookup.
Bipolar Motor Driver NMOS On/Off, PWM 24-VQFN (4x4)
48V, 8A H-BRIDGE MOTOR DRIVERS W
48V, 8A H-BRIDGE MOTOR DRIVERS W
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8256ERGERTR-ND | 1176108-DRV8256ERGER | 744-DRV8256ERGER | DRV8256ERGER | DRV8256ERGER | DRV8256ERGER |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | H-Bridge 48V 8A Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 4 to 48 volts | 4 to 48 volts | ||||
| DC Input | 4 to 48 volts | 4 to 48 volts | 48 volts |