48-V, 3.5-A H BRIDGE MOTOR DRIVE Product overview: DRV8251DDAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8251DDAR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET PWM 8-SO PowerPad
Bipolar Motor Driver Power MOSFET PWM 8-SO PowerPad
Bipolar Motor Driver Power MOSFET PWM 8-SO PowerPad
Win Source Part Number: 1355887-DRV8251DDAR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Base Product Number: DRV8251
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Printer
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 4.5V ~ 48V
Output Configuration: Pre-Driver - Half Bridge (2)
Current - Output: 4.1A
Interface: PWM
Voltage - Load: 4.5V ~ 48V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Bipolar Motor Driver Power MOSFET PWM 8-SO PowerPad
48-V, 3.5-A H BRIDGE MOTOR DRIVE
48-V, 3.5-A H BRIDGE MOTOR DRIVE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8251DDAR | 296-DRV8251DDARTR-ND | 1355887-DRV8251DDAR | DRV8251DDAR | DRV8251DDAR | DRV8251DDAR |
| Product Name | H-Bridge Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 48 volts | 4 to 48 volts | 4 to 48 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "8-PowerSOIC (0.154"", 3.90mm Width)" |