Bipolar Motor Driver NMOS PWM 8-SO PowerPad
Bipolar Motor Driver NMOS PWM 8-SO PowerPad
Bipolar Motor Driver NMOS PWM 8-SO PowerPad
Win Source Part Number: 1340437-DRV8251ADDAR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Printer
Standard Package: 3,000
Technology: NMOS
Current - Output: 4.1A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5V ~ 48V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 4.5V ~ 48V
Mounting Type: Surface Mount
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DRV8251
48-V, 3.5-A H BRIDGE MOTOR DRIVE Product overview: DRV8251ADDAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8251ADDAR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver NMOS PWM 8-SO PowerPad
48-V, 3.5-A H BRIDGE MOTOR DRIVE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8251ADDARTR-ND | 1340437-DRV8251ADDAR | 744-DRV8251ADDAR | DRV8251ADDAR | DRV8251ADDAR |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | H-Bridge Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; "8-PowerSOIC (0.154"", 3.90mm Width)" | ||||
| Communication | PWM | PWM | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 4 to 48 volts | 4 to 48 volts |