Bipolar, Unipolar Motor Driver Bi-CMOS PWM, SPI 16-VQFN-HR (3x6)
Bipolar, Unipolar Motor Driver Bi-CMOS PWM, SPI 16-VQFN-HR (3x6)
Bipolar, Unipolar Motor Driver Bi-CMOS PWM, SPI 16-VQFN-HR (3x6)
Win Source Part Number: 1355394-DRV8244SQRYJ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 16-PowerVFQFN
Supplier Device Package: 16-VQFN-HR (3x6)
Base Product Number: DRV8244
Technology: Bi-CMOS
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
Applications: Automotive
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 4.5V ~ 35V
Output Configuration: Half Bridge (2)
Current - Output: 21A
Interface: PWM, SPI
Voltage - Load: 4.5V ~ 35V
Motor Type - Stepper: Bipolar, Unipolar
Motor Type - AC, DC: Brushed DC
AUTOMOTIVE 40-V, 21-A H-BRIDGE D Product overview: DRV8244SQRYJRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8244SQRYJRQ1 can be used for catalog matching and distributor lookup.
AUTOMOTIVE 40-V, 21-A H-BRIDGE D
Bipolar, Unipolar Motor Driver Bi-CMOS PWM, SPI 16-VQFN-HR (3x6)
AUTOMOTIVE 40-V, 21-A H-BRIDGE D
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8244SQRYJRQ1TR-ND | 1355394-DRV8244SQRYJRQ1 | 744-DRV8244SQRYJRQ1 | DRV8244SQRYJRQ1 | DRV8244SQRYJRQ1 | DRV8244SQRYJRQ1 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Automotive H-Bridge Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | 16-PowerVFQFN | |||||
| Communication | SPI | PWM, SPI | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 4 to 35 volts | 4 to 35 volts |