Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Win Source Part Number: 1378275-DRV8231DSGR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Base Product Number: DRV8231
Technology: NMOS
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Printer
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 4.5V ~ 33V
Output Configuration: Half Bridge (2)
Current - Output: 3.7A
Interface: PWM
Voltage - Load: 4.5V ~ 33V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
33V H BRIDGE MOTOR DRIVER WITH C Product overview: DRV8231DSGR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 33V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 33V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8231DSGR can be used for catalog matching and distributor lookup.
33V H BRIDGE MOTOR DRIVER WITH C
33V H BRIDGE MOTOR DRIVER WITH C
Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8231DSGRDKR-ND | 1378275-DRV8231DSGR | 744-DRV8231DSGR | DRV8231DSGR | DRV8231DSGR | DRV8231DSGR |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | H-Bridge 33V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 8-WFDFN Exposed Pad | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 4 to 33 volts | 4 to 33 volts |