Win Source Part Number: 1253337-DRV8231ADDAR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Printer
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: NMOS
Current - Output: 3.7A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5V ~ 33V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 4.5V ~ 33V
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8231ADDARTR,2
Bipolar Motor Driver NMOS PWM 8-SO PowerPad
Bipolar Motor Driver NMOS PWM 8-SO PowerPad
Bipolar Motor Driver NMOS PWM 8-SO PowerPad
33V H BRIDGE MOTOR DRIVER WITH C Product overview: DRV8231ADDAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 33V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 33V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8231ADDAR can be used for catalog matching and distributor lookup.
33V H BRIDGE MOTOR DRIVER WITH C
Bipolar Motor Driver NMOS PWM 8-SO PowerPad
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 1253337-DRV8231ADDAR | 296-DRV8231ADDARDKR-ND | 744-DRV8231ADDAR | DRV8231ADDAR | DRV8231ADDAR |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | H-Bridge 33V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 4 to 33 volts | 4 to 33 volts | |||
| DC Input | 4 to 33 volts | 4 to 33 volts | 33 volts | ||
| Continuous Current | 3.7 amps | 3.7 amps | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |