20-V, 1-A H-BRIDGE MOTOR DRIVER Product overview: DRV8220DRLR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8220DRLR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381927-DRV8220DRLR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Package: Tape & Reel
Applications: Brushed DC
Technology: Power MOSFET
Current - Output: 1.76A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5V ~ 18V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 4.5V ~ 18V
Mounting Type: Surface Mount
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DRV8220
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 4,000 pcs
Bipolar Motor Driver Power MOSFET PWM SOT-563
Bipolar Motor Driver Power MOSFET PWM SOT-563
Bipolar Motor Driver Power MOSFET PWM SOT-563
Bipolar Motor Driver Power MOSFET PWM SOT-563
20-V, 1-A H-BRIDGE MOTOR DRIVER
20-V, 1-A H-BRIDGE MOTOR DRIVER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8220DRLR | 1381927-DRV8220DRLR | 296-DRV8220DRLRDKR-ND | DRV8220DRLR | DRV8220DRLR | DRV8220DRLR |
| Product Name | H-Bridge Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| DC Input | 18 volts | 4 to 18 volts | 4 to 18 volts | |||
| AC Input | 4 to 18 volts | 4 to 18 volts | ||||
| Continuous Current | 1.76 amps | 1.76 amps |