Win Source Part Number: 1352461-DRV8212PDSGR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Base Product Number: DRV8212
Technology: NMOS
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Camera
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 1.65V ~ 5.5V
Output Configuration: Half Bridge (2)
Current - Output: 4A
Interface: On/Off, PWM
Voltage - Load: 0V ~ 11V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
12-V, 3-A H-BRIDGE MOTOR DRIVER, Product overview: DRV8212PDSGR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8212PDSGR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver NMOS On/Off, PWM 8-WSON (2x2)
Bipolar Motor Driver NMOS On/Off, PWM 8-WSON (2x2)
Bipolar Motor Driver NMOS On/Off, PWM 8-WSON (2x2)
Bipolar Motor Driver NMOS On/Off, PWM 8-WSON (2x2)
12-V, 3-A H-BRIDGE MOTOR DRIVER,
12-V, 3-A H-BRIDGE MOTOR DRIVER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1352461-DRV8212PDSGR | 744-DRV8212PDSGR | 296-DRV8212PDSGRCT-ND | DRV8212PDSGR | DRV8212PDSGR | DRV8212PDSGR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | H-Bridge Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| AC Input | 2 to 6 volts | 2 to 6 volts | ||||
| DC Input | 2 to 6 volts | 6 volts | 2 to 6 volts | |||
| Continuous Current | 4 amps | 4 amps | 4 amps | |||
| PC-Based Bus | On/Off, PWM |