Bipolar Motor Driver NMOS PWM SOT-563
Bipolar Motor Driver NMOS PWM SOT-563
Bipolar Motor Driver NMOS PWM SOT-563
12-V, 2-A LOW VOLTAGE H-BRIDGE M Product overview: DRV8212DRLR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8212DRLR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1110970-DRV8212DRLR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Brushed DC, Camera
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: NMOS
Current - Output: 4A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 1.65V ~ 11V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 1.65V ~ 11V
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8212DRLRDKR,2
12-V, 2-A LOW VOLTAGE H-BRIDGE M
12-V, 2-A LOW VOLTAGE H-BRIDGE M
Bipolar Motor Driver NMOS PWM SOT-563
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8212DRLRDKR-ND | 744-DRV8212DRLR | 1110970-DRV8212DRLR | DRV8212DRLR | DRV8212DRLR | DRV8212DRLR |
| Product Name | Motor Drivers, Controllers | H-Bridge Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; SOT-563, SOT-666 | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 2 to 11 volts | 2 to 11 volts |