The DRV8210PDSGR is an N-channel H-bridge motor driver designed to drive one bidirectional brushed DC motor or a single- or dual-coil latching relay. It operates within a supply voltage range of 1.65 V to 11 V and can deliver a peak output current of 1.76 A. The device features a standard PWM interface for control and supports logic inputs of 1.8 V, 3.3 V, and 5 V. The DRV8210PDSGR includes an ultra-low-power sleep mode, achieving a quiescent current draw of less than 84.5 nA under specified conditions. It is equipped with essential protection features such as undervoltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown (TSD). The device is packaged in an 8-pin WSON format, measuring 2.00 mm x 2.00 mm, making it suitable for compact applications. This motor driver is applicable in various scenarios, including driving brushed DC motors, solenoids, and relays, and is suitable for use in devices such as water meters, electronic locks, and robotic toys.
Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Win Source Part Number: 959020-DRV8210PDSGR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Brushed DC
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: NMOS
Current - Output: 1.76A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 1.65V ~ 11V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8210PDSGRTR,2
Base Product Number: DRV8210
11V, 1A H-BRIDGE MOTOR DRIVER, P Product overview: DRV8210PDSGR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 11V, 1A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 11V, 1A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8210PDSGR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
11V, 1A H-BRIDGE MOTOR DRIVER, P
11V, 1A H-BRIDGE MOTOR DRIVER, P
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8210PDSGRCT-ND | 959020-DRV8210PDSGR | 744-DRV8210PDSGR | DRV8210PDSGR | DRV8210PDSGR | DRV8210PDSGR |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | H-Bridge 11V 1A Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 8-WFDFN Exposed Pad | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 2 to 11 volts | 2 to 11 volts |