Win Source Part Number: 1055964-DRV8210DSGR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Brushed DC
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: NMOS
Current - Output: 1.76A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 1.65V ~ 11V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8210DSGRDKR,2
Base Product Number: DRV8210
11V, 1A BRUSHED DC MOTOR DRIVER Product overview: DRV8210DSGR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 1A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 11V, 1A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8210DSGR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
11V, 1A BRUSHED DC MOTOR DRIVER
11V, 1A BRUSHED DC MOTOR DRIVER
Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1055964-DRV8210DSGR | 744-DRV8210DSGR | 296-DRV8210DSGRDKR-ND | DRV8210DSGR | DRV8210DSGR | DRV8210DSGR |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | 11V 1A Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 2 to 11 volts | 2 to 11 volts | ||||
| DC Input | 2 to 11 volts | 11 volts | 2 to 11 volts | |||
| Continuous Current | 1.76 amps | 1.76 amps | ||||
| PC-Based Bus | PWM |