Texas Instruments High-Performance Analog Automotive 37V VQFN Gate Driver IC DRV8106SQRHBRQ1

Description
Automotive Half-Bridge Gate Driver, 37V, 32-VQFN Product overview: DRV8106SQRHBRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 37V, VQFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 37V, VQFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DRV8106SQRHBRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Half-Bridge Gate Driver, 37V, 32-VQFN Product overview: DRV8106SQRHBRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 37V, VQFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 37V, VQFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DRV8106SQRHBRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 37V VQFN Gate Driver IC
730-DRV8106SQRHBRQ1
Automotive 37V VQFN Gate Driver IC 730-DRV8106SQRHBRQ1
Automotive Half-Bridge Gate Driver, 37V, 32-VQFN Product overview: DRV8106SQRHBRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 37V, VQFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 37V, VQFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DRV8106SQRHBRQ1 can be used for catalog matching and distributor lookup.

Automotive Half-Bridge Gate Driver, 37V, 32-VQFN Product overview: DRV8106SQRHBRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 37V, VQFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 37V, VQFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DRV8106SQRHBRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 296-DRV8106SQRHBRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)

Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)

Buy Now Datasheet
Gate Drivers - 296-DRV8106SQRHBRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)

Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)

Buy Now Datasheet
Gate Drivers - 296-DRV8106SQRHBRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)

Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - 1341474-DRV8106SQRHBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
1341474-DRV8106SQRHBRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers 1341474-DRV8106SQRHBRQ1
Win Source Part Number: 1341474-DRV8106SQRHB RQ1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Features: Charge Pump, Slew Rate Controlled Package: Tape & Reel Applications: DC Motors, Relays, Solenoids Standard Package: 3,000 Technology: Power MOSFET Interface: Logic, PWM, SPI Current - Output / Channel: 5mA Fault Protection: Over Current, Over Voltage, Shoot-Through Output Configuration: Half Bridge Voltage - Load: 3V ~ 5.5V Rds On (Typ): 4mOhm Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 62mA Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DRV8106 RoHS Status: Not applicable

Win Source Part Number: 1341474-DRV8106SQRHBRQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Features: Charge Pump, Slew Rate Controlled
Package: Tape & Reel
Applications: DC Motors, Relays, Solenoids
Standard Package: 3,000
Technology: Power MOSFET
Interface: Logic, PWM, SPI
Current - Output / Channel: 5mA
Fault Protection: Over Current, Over Voltage, Shoot-Through
Output Configuration: Half Bridge
Voltage - Load: 3V ~ 5.5V
Rds On (Typ): 4mOhm
Load Type: Inductive, Capacitive, Resistive
Current - Peak Output: 62mA
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DRV8106
RoHS Status: Not applicable

Buy Now Datasheet
Full Half-Bridge Drivers - DRV8106SQRHBRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
DRV8106SQRHBRQ1
Full Half-Bridge Drivers DRV8106SQRHBRQ1
Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)

Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - DRV8106SQRHBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
DRV8106SQRHBRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers DRV8106SQRHBRQ1
IC HALF BRIDGE DRIVER 5MA 32VQFN

IC HALF BRIDGE DRIVER 5MA 32VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-DRV8106SQRHBRQ1 296-DRV8106SQRHBRQ1DKR-ND 1341474-DRV8106SQRHBRQ1 DRV8106SQRHBRQ1 DRV8106SQRHBRQ1
Product Name Automotive 37V VQFN Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Supply Voltage 3 to ? volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 to 3 volts
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53358BD10979-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CGS64B2528WM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Tube; Tube; Other
View Details
 - 74LVC541ABQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details