Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Win Source Part Number: 1353096-DRV8106HQRHB
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Features: Charge Pump, Slew Rate Controlled
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Base Product Number: DRV8106
Technology: Power MOSFET
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
Applications: DC Motors, Relays, Solenoids
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Output Configuration: Half Bridge
Current - Output / Channel: 5mA
Fault Protection: Over Current, Over Voltage, Shoot-Through
Interface: Logic, PWM, SPI
Voltage - Load: 4.9V ~ 37V
Rds On (Typ): 4mOhm LS, 4mOhm HS
Load Type: Inductive, Capacitive, Resistive
Current - Peak Output: 62mA
IC HALF BRIDGE DRIVER 5MA 32VQFN Product overview: DRV8106HQRHBRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MA. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5MA, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DRV8106HQRHBRQ1 can be used for catalog matching and distributor lookup.
IC HALF BRIDGE DRIVER 5MA 32VQFN
Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-DRV8106HQRHBRQ1CT-ND | 1353096-DRV8106HQRHBRQ1 | 730-DRV8106HQRHBRQ1 | DRV8106HQRHBRQ1 | DRV8106HQRHBRQ1 |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | 5MA Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 4.9 to 37 volts | 5.5 to 3 volts | 3 to 5.5 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | 32-VFQFN Exposed Pad | Tape & Reel (TR) | 32-VFQFN Exposed Pad |