Manufacturer: Texas Instruments
Win Source Part Number: 1168573-DRV612RGTR
Series: DirectPath
Packaging: Reel - TR
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Mute, Short-Circuit and Thermal Protection
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 3 V ~ 3.6 V
Family Name: DRV612
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Introduction Date: March 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Amplifier IC 2-Channel (Stereo) Class AB 16-VQFN (3x3)
DirectPath™ 2Vrms Line Driver With Programmable Fixed Gain 16-VQFN -40 to 85 Product overview: DRV612RGTR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-DRV612RGTR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 16-VQFN (3x3)
IC AMP CLASS AB STEREO 16QFN
IC AMP CLASS AB STEREO 16QFN
IC AMP CLASS AB STEREO 16QFN
IC AMP CLASS AB STEREO 16QFN
Audio Amplifiers DirectPath 2Vrms Line Driver
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1168573-DRV612RGTR | DRV612RGTR-ND | 742-DRV612RGTR | DRV612RGTR | DRV612RGTR | 815-DRV612RGTR | DRV612RGTR | DRV612RGTR | DRV612RGTR |
| Product Name | Linear - Linear - Amplifiers - Audio - DRV612RGTR | Audio Amplifiers | VQFN Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP CLASS AB STEREO 16QFN | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||||
| Features | Thermal Shutdown Protection | ||||||||
| Package Type | 16-VFQFN Exposed Pad | Tape and Reel | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | Surface Mount |