DirectPath™ 2Vrms Line Driver With Programmable Fixed Gain 14-TSSOP -40 to 85 Product overview: DRV612PW from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-DRV612PW can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 14-TSSOP
Win Source Part Number: 1023223-DRV612PW
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: DirectPath™
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Voltage - Supply: 3V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-28256-5-ND,2156
Base Product Number: DRV612
IC AMP CLASS AB STEREO 14TSSOP
IC AMP CLASS AB STEREO 14TSSOP
Audio Amplifiers DirectPath 2Vrms Line Driver
Amplifier IC 2-Channel (Stereo) Class AB 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-DRV612PW | 296-28256-5-ND | 1023223-DRV612PW | DRV612PW | DRV612PW | DRV612PW | DRV612PW |
| Product Name | TSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Bandwidth | 8 MHz | ||||||
| Supply Voltage (VS) | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | 3 to 3.6 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |