Manufacturer: Texas Instruments
Win Source Part Number: 014616-DRV604PWPR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 40mW x 2 @ 32 Ohm
Family Name: DRV604
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 3.7 V
Alternative Parts (Cross-Reference): DRV604PWP;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
DirectPath 2Vrms Line Driver and HP Amp With Adjustable Gain Product overview: DRV604PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-DRV604PWPR can be used for catalog matching and distributor lookup.
IC AMP AB STEREO 40MW 28HTSSOP
IC AMP AB STEREO 40MW 28HTSSOP
Audio Amplifiers Line Driver & Head phone Amp
IC AMP AB STEREO 40MW 28HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 014616-DRV604PWPR | 296-25757-2-ND | 742-DRV604PWPR | DRV604PWPR | DRV604PWPR | DRV604PWPR | DRV604PWPR | DRV604PWPR |
| Product Name | Linear - Linear - Amplifiers - Audio - DRV604PWPR | Audio Amplifiers | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 3 to 3.7 volts | 3 to 3.7 volts | 3.7 to 3 volts | 3 to 3.7 volts | ||||
| Output Power | 0.0400 watts | 0.0400 watts | 0.0400 watts | 0.0400 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class A; Class AB | Class AB | Class AB | |||||
| Package Type | SSOP; SOP; TSSOP; 28-HTSSOP | "28-PowerTSSOP (0.173"", 4.40mm Width)" | HTSSOP EP | 28-PowerTSSOP (0.173, 4.40mm Width) | Surface Mount | SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) |