Manufacturer: Texas Instruments
Win Source Part Number: 772841-DRV604PWPEVM
Series: DirectPath
Output Type: 2-Channel (Stereo) with Stereo Headphones
Operating Supply Voltage: 5V
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: DRV604
Family Name: DRV604
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 31, 2010
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 772841-DRV604PWPEVM |
| Product Name | Evaluation Boards - Audio Amplifiers - DRV604PWPEVM |
| Supply Voltage (VS) | 5 volts |