Manufacturer: Texas Instruments
Win Source Part Number: 014615-DRV603PWR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Family Name: DRV603
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): DRV603PW;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
3-Vrms DirectPath™ Pop-Free Variable Input Gain Line Driver with Diff Inputs 14-TSSOP -40 to 85 Product overview: DRV603PWR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-DRV603PWR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 14-TSSOP
Amplifier IC 2-Channel (Stereo) Class AB 14-TSSOP
Amplifier IC 2-Channel (Stereo) Class AB 14-TSSOP
IC AMP CLASS AB STEREO 14TSSOP
Amplifier IC 2-Channel (Stereo) Class AB 14-TSSOP
IC AMP CLASS AB STEREO 14TSSOP
IC AMP AUDIO STER AB 14TSSOP
IC AMP CLASS AB STEREO 14TSSOP
Audio Amplifiers 2Vrms DIRECTPATH Var Inp Gain Line Drvr
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 014615-DRV603PWR | 742-DRV603PWR | 296-24102-2-ND | DRV603PWR | DRV603PWR | DRV603PWR | 815-DRV603PWR | DRV603PWR | DRV603PWR |
| Product Name | Linear - Linear - Amplifiers - Audio - DRV603PWR | TSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | IC AMP AUDIO STER AB 14TSSOP | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts | 3 to 5.5 volts | 3.3 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||||
| Package Type | SSOP; SOP; TSSOP; 14-TSSOP | Tape and Reel | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | 14-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173, 4.40mm Width) | Surface Mount | ||
| RoHS Compliant | RoHS | RoHS | RoHS |