Manufacturer: Texas Instruments
Win Source Part Number: 083704-DRV603PW
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Multimedia, Audio
Amplifier IC 2-Channel (Stereo) Class AB 14-TSSOP
3-Vrms DirectPath™ Pop-Free Variable Input Gain Line Driver with Diff Inputs 14-TSSOP -40 to 85 Product overview: DRV603PW from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-DRV603PW can be used for catalog matching and distributor lookup.
Audio Amplifiers 2Vrms DIRECTPATH Var Inp Gain Line Drvr
IC AMP CLASS AB STEREO 14TSSOP
Amplifier IC 2-Channel (Stereo) Class AB 14-TSSOP
IC AMP CLASS AB STEREO 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 083704-DRV603PW | 296-33272-5-ND | 742-DRV603PW | DRV603PW | DRV603PW | DRV603PW | DRV603PW |
| Product Name | Linear - Linear - Amplifiers - Audio - DRV603PW | Audio Amplifiers | TSSOP Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts | 3.3 volts | 3 to 5.5 volts | 5.5 to 3 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||
| Package Type | SSOP; SOP; TSSOP; 14-TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 14-TSSOP (0.173, 4.40mm Width) |