Amplifier IC 2-Channel (Stereo) Class AB 14-TSSOP
3-Vrms DirectPath™ Pop-Free Variable Input Gain Line Driver with Diff Inputs 14-TSSOP -40 to 85 Product overview: DRV602PW from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-DRV602PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083744-DRV602PW
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): DRV602PWR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Audio Amplifiers DIRECTPATH,Pop-Free 2VRMS Line Driver
IC AMP CLASS AB STEREO 14TSSOP
IC AMP CLASS AB STEREO 14TSSOP
Amplifier IC 2-Channel (Stereo) Class AB 14-TSSOP
IC, STEREO LINE DRIVER, 14TSSOP; Output Power:870mW; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Load Impedance:2.5kohm; Operating Temperature RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 296-26054-5-ND | 742-DRV602PW | 083744-DRV602PW | DRV602PW | DRV602PW | DRV602PW | DRV602PW | 26AJ5707 |
| Product Name | Audio Amplifiers | TSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - DRV602PW | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Ic, Stereo Line Driver, 14Tssop; Output Power Texas Instruments |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to ? volts | 3 to 5.5 volts | 5.5 to 3 volts | 3 to 5.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class AB | Class A; Class AB | Class AB | |||||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP | 14-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |