Amplifier IC 2-Channel (Stereo) Class AB 20-QFN (4x4)
Amplifier IC 2-Channel (Stereo) Class AB 20-QFN (4x4)
2-Vrms DirectPath™ Pop-free Variable Input Gain Line Driver 20-QFN -40 to 85 Product overview: DRV601RTJT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-DRV601RTJT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 014613-DRV601RTJT
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Dimension: 20-WFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC AMP CLASS AB STEREO 20QFN
Amplifier IC 2-Channel (Stereo) Class AB 20-QFN (4x4)
Audio Amplifiers DIRECTPATH STEREO LINE DRIVER
IC AMP CLASS AB STEREO 20QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 296-32091-2-ND | 742-DRV601RTJT | 014613-DRV601RTJT | DRV601RTJT | DRV601RTJT | DRV601RTJT | DRV601RTJT |
| Product Name | Audio Amplifiers | QFN Audio Amplifier | Linear - Linear - Amplifiers - Audio - DRV601RTJT | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 1.8 to 4.5 volts | 1.8 to 4.5 volts | 1.8 to 4.5 volts | 4.5 to 1.8 volts | 1.8 to 4.5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class AB | Class A; Class AB | Class AB |