Manufacturer: Texas Instruments
Win Source Part Number: 040089-DRV601RTJRG4
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Dimension: 20-WFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
2-Vrms DirectPath™ Pop-free Variable Input Gain Line Driver 20-QFN -40 to 85 Product overview: DRV601RTJRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-DRV601RTJRG4 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 20-QFN (4x4)
IC AMP CLASS AB STEREO 20QFN
IC AMP CLASS AB STEREO 20QFN
Amplifier IC 2-Channel (Stereo) Class AB 20-QFN (4x4)
Audio Amplifiers 2Vrms Pop-free St Audio Line Driver
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 040089-DRV601RTJRG4 | 742-DRV601RTJRG4 | DRV601RTJRG4-ND | DRV601RTJRG4 | DRV601RTJRG4 | DRV601RTJRG4 | DRV601RTJRG4 |
| Product Name | Linear - Linear - Amplifiers - Audio - DRV601RTJRG4 | QFN Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 1.8 to 4.5 volts | 1.8 to 4.5 volts | 1.8 to 4.5 volts | 4.5 to 1.8 volts | 1.8 to 4.5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||
| Package Type | 20-QFN (4x4) | Tape and Reel | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad |