Manufacturer: Texas Instruments
Win Source Part Number: 014612-DRV601RTJR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Dimension: 20-WFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
2-Vrms DirectPath™ Pop-free Variable Input Gain Line Driver 20-QFN -40 to 85 Product overview: DRV601RTJR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-DRV601RTJR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 20-QFN (4x4)
Amplifier IC 2-Channel (Stereo) Class AB 20-QFN (4x4)
Amplifier IC 2-Channel (Stereo) Class AB 20-QFN (4x4)
IC AMP CLASS AB STEREO 20QFN
IC AMP CLASS AB STEREO 20QFN
Audio Amplifiers DIRECTPATH STEREO LINE DRIVER
Amplifier IC 2-Channel (Stereo) Class AB 20-QFN (4x4)
IC AMP CLASS AB STEREO 20QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 014612-DRV601RTJR | 742-DRV601RTJR | 296-23150-1-ND | DRV601RTJR | DRV601RTJR | DRV601RTJR | DRV601RTJR | DRV601RTJR |
| Product Name | Linear - Linear - Amplifiers - Audio - DRV601RTJR | QFN Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 1.8 to 4.5 volts | 1.8 to 4.5 volts | 1.8 to 4.5 volts | 4.5 to 1.8 volts | 1.8 to 4.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class A; Class AB | Class AB | Class AB | |||||
| Package Type | 20-QFN (4x4) | Tape and Reel | 20-WFQFN Exposed Pad | Surface Mount | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad |