Manufacturer: Texas Instruments
Win Source Part Number: 917251-DRV600EVM
Series: DirectPath™
Features: DRV600 series 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board
Package: Box
Part Status: Obsolete
Family Name: DRV600
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: 296-30918, DRV600EVM-ND
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 917251-DRV600EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - DRV600EVM |
| Operation Class | Class A; Class AB |