PWM Power Driver IC, 15V/±4A, HTSSOP, -40 to 85°C Product overview: DRV595DAPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 4A, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 15V, 4A, HTSSOP, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-DRV595DAPR can be used for catalog matching and distributor lookup.
PWM Power Driver PMIC 32-HTSSOP
PWM Power Driver PMIC 32-HTSSOP
PWM Power Driver PMIC 32-HTSSOP
IC PWM PWR DRVR HI-EFF 32HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 761-DRV595DAPR | 296-40069-1-ND | DRV595DAPR |
| Product Name | 15V 4A HTSSOP Power Management IC | Power Management - Specialized | Power Management - Specialized |
| Package Type | Other; HTSSOP | Other; "32-PowerTSSOP (0.240"", 6.10mm Width)" | Other; 32-PowerTSSOP (0.240", 6.10mm Width) |
| Output Voltage | 11.85 volts | ||
| IOUT | 3 amps |