Thermoelectric Cooler PMIC 32-HLQFP (7x7)
Thermoelectric Cooler PMIC 32-HLQFP (7x7)
Thermoelectric Cooler PMIC 32-HLQFP (7x7)
PWM Power Driver 32-Pin HLQFP EP T/R Product overview: DRV593VFPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-DRV593VFPR can be used for catalog matching and distributor lookup.
IC PWM PWR DRVR HI-EFF 32-HLQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-13643-2-ND | 761-DRV593VFPR | DRV593VFPR |
| Product Name | Power Management - Specialized | Power Management IC | Power Management - Specialized |
| Package Type | Other; 32-LQFP Exposed Pad | Other; HLQFP | QFP; Other; 32-LQFP Exposed Pad |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Output Voltage | 4.87 volts |