PWM POWER DRIVER, SMD, HLQFP32, 593; Peak Output Current:3A; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Automotive RoHS Compliant: Yes
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 26AJ5705 | DRV593VFPR |
| Product Name | Pwm Power Driver, Smd, Hlqfp32, 593; Peak Output Current Texas Instruments | Gate Drivers |
| Output Current | 3 amps |