Texas Instruments PMIC - PMIC - Power Management - Specialized - DRV593VFP DRV593VFP

Description
Manufacturer: Texas Instruments Win Source Part Number: 083303-DRV593VFP Packaging: Reel - TR Applications: Thermoelectric Cooler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HLQFP (7x7) Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 4mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083303-DRV593VFP Packaging: Reel - TR Applications: Thermoelectric Cooler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HLQFP (7x7) Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 4mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - DRV593VFP - 083303-DRV593VFP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - DRV593VFP
083303-DRV593VFP
PMIC - PMIC - Power Management - Specialized - DRV593VFP 083303-DRV593VFP
Manufacturer: Texas Instruments Win Source Part Number: 083303-DRV593VFP Packaging: Reel - TR Applications: Thermoelectric Cooler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HLQFP (7x7) Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 4mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083303-DRV593VFP
Packaging: Reel - TR
Applications: Thermoelectric Cooler
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-HLQFP (7x7)
Supply Voltage - Operating: 2.8 V to 5.5 V
Operating Supply Current: 4mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - DRV593VFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
DRV593VFP
Power Management - Specialized DRV593VFP
Thermoelectric Cooler PMIC 32-HLQFP (7x7)

Thermoelectric Cooler PMIC 32-HLQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 083303-DRV593VFP DRV593VFP
Product Name PMIC - PMIC - Power Management - Specialized - DRV593VFP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907841 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
BQ26100 SHA-1/HMAC Based Security & Authentication IC w/SDQ Interface - BQ26100DRPR - Texas Instruments
Specs
Type VSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details