Texas Instruments PMIC - PMIC - Power Management - Specialized - DRV591VFPR DRV591VFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 145166-DRV591VFPR Packaging: Reel - TR Applications: Thermoelectric Cooler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HLQFP (7x7) Supply Voltage - Operating: 2.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 145166-DRV591VFPR Packaging: Reel - TR Applications: Thermoelectric Cooler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HLQFP (7x7) Supply Voltage - Operating: 2.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - DRV591VFPR - 145166-DRV591VFPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - DRV591VFPR
145166-DRV591VFPR
PMIC - PMIC - Power Management - Specialized - DRV591VFPR 145166-DRV591VFPR
Manufacturer: Texas Instruments Win Source Part Number: 145166-DRV591VFPR Packaging: Reel - TR Applications: Thermoelectric Cooler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HLQFP (7x7) Supply Voltage - Operating: 2.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145166-DRV591VFPR
Packaging: Reel - TR
Applications: Thermoelectric Cooler
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-HLQFP (7x7)
Supply Voltage - Operating: 2.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - DRV591VFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
DRV591VFPR
Power Management - Specialized DRV591VFPR
Thermoelectric Cooler PMIC 32-HLQFP (7x7)

Thermoelectric Cooler PMIC 32-HLQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 145166-DRV591VFPR DRV591VFPR
Product Name PMIC - PMIC - Power Management - Specialized - DRV591VFPR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916917 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details