Texas Instruments PMIC - PMIC - Power Management - Specialized - DRV590GQCR DRV590GQCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1034139-DRV590GQCR Packaging: Reel - TR Applications: Thermoelectric Cooler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-BGA MICROSTAR JUNIOR (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1034139-DRV590GQCR Packaging: Reel - TR Applications: Thermoelectric Cooler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-BGA MICROSTAR JUNIOR (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - DRV590GQCR - 1034139-DRV590GQCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - DRV590GQCR
1034139-DRV590GQCR
PMIC - PMIC - Power Management - Specialized - DRV590GQCR 1034139-DRV590GQCR
Manufacturer: Texas Instruments Win Source Part Number: 1034139-DRV590GQCR Packaging: Reel - TR Applications: Thermoelectric Cooler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-BGA MICROSTAR JUNIOR (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1034139-DRV590GQCR
Packaging: Reel - TR
Applications: Thermoelectric Cooler
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-BGA MICROSTAR JUNIOR (4x4)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 4.5mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - DRV590GQCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
DRV590GQCR
Power Management - Specialized DRV590GQCR
Thermoelectric Cooler PMIC 48-BGA MICROSTAR JUNIOR (4x4)

Thermoelectric Cooler PMIC 48-BGA MICROSTAR JUNIOR (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1034139-DRV590GQCR DRV590GQCR
Product Name PMIC - PMIC - Power Management - Specialized - DRV590GQCR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897788 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push Pull
View Details
Voltage Reference - ATL431LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details