Win Source Part Number: 975452-DRV5825PRHBR
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Piezo Speaker Driver
Package: Tape & Reel
Applications: DTV, HDTV, UHD and Multi-Purpose Monitors, Notebooks, Tablet PC
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-DRV5825PRHBRDKR,
Base Product Number: DRV5825
Piezo Speaker Driver 32-VQFN (5x5)
Piezo Speaker Driver 32-VQFN (5x5)
Piezo Speaker Driver 32-VQFN (5x5)
4.5-V TO 26.4-V, 7.5-A STEREO, 1
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 975452-DRV5825PRHBR | 296-DRV5825PRHBRTR-ND | DRV5825PRHBR | DRV5825PRHBR |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |