Texas Instruments High-Performance Analog Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5057Z3QDBZR

Description
Win Source Part Number: 1381926-DRV5057Z3QDB ZR Category: Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs) Package: Tape & Reel Standard Package: 3,000 pcs Technology: Hall Effect Output Type: PWM Bandwidth: 2kHz Current - Supply (Max): 10mA Current - Output (Max): 30mA Axis: Single Sensing Range: ±84mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DRV5057 Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote Datasheet
Description
Win Source Part Number: 1381926-DRV5057Z3QDB ZR Category: Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs) Package: Tape & Reel Standard Package: 3,000 pcs Technology: Hall Effect Output Type: PWM Bandwidth: 2kHz Current - Supply (Max): 10mA Current - Output (Max): 30mA Axis: Single Sensing Range: ±84mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DRV5057 Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1381926-DRV5057Z3QDBZR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1381926-DRV5057Z3QDBZR
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1381926-DRV5057Z3QDBZR
Win Source Part Number: 1381926-DRV5057Z3QDB ZR Category: Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs) Package: Tape & Reel Standard Package: 3,000 pcs Technology: Hall Effect Output Type: PWM Bandwidth: 2kHz Current - Supply (Max): 10mA Current - Output (Max): 30mA Axis: Single Sensing Range: ±84mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DRV5057 Moisture Sensitivity Level (MSL): 2 (1 Year)

Win Source Part Number: 1381926-DRV5057Z3QDBZR
Category: Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs)
Package: Tape & Reel
Standard Package: 3,000 pcs
Technology: Hall Effect
Output Type: PWM
Bandwidth: 2kHz
Current - Supply (Max): 10mA
Current - Output (Max): 30mA
Axis: Single
Sensing Range: ±84mT
Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DRV5057
Moisture Sensitivity Level (MSL): 2 (1 Year)

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5057Z3QDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5057Z3QDBZR
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5057Z3QDBZR
LINEAR HALL EFFECT SENSOR WITH D

LINEAR HALL EFFECT SENSOR WITH D

Supplier's Site
Linear, Compass (ICs) - DRV5057Z3QDBZR - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
DRV5057Z3QDBZR
Linear, Compass (ICs) DRV5057Z3QDBZR
LINEAR HALL EFFECT SENSOR WITH D

LINEAR HALL EFFECT SENSOR WITH D

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1381926-DRV5057Z3QDBZR DRV5057Z3QDBZR DRV5057Z3QDBZR
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data