Texas Instruments High-Performance Analog Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5057A4QDBZT

Description
Win Source Part Number: 1378274-DRV5057A4QDB ZT Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: DRV5057 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: ±168mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Current - Supply (Max): 10mA Current - Output (Max): 20mA Output Type: PWM Axis: Single Bandwidth: 2kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1378274-DRV5057A4QDB ZT Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: DRV5057 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: ±168mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Current - Supply (Max): 10mA Current - Output (Max): 20mA Output Type: PWM Axis: Single Bandwidth: 2kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1378274-DRV5057A4QDBZT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1378274-DRV5057A4QDBZT
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1378274-DRV5057A4QDBZT
Win Source Part Number: 1378274-DRV5057A4QDB ZT Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: DRV5057 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: ±168mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Current - Supply (Max): 10mA Current - Output (Max): 20mA Output Type: PWM Axis: Single Bandwidth: 2kHz

Win Source Part Number: 1378274-DRV5057A4QDBZT
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: Temperature Compensated
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: DRV5057
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Sensing Range: ±168mT
Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V
Current - Supply (Max): 10mA
Current - Output (Max): 20mA
Output Type: PWM
Axis: Single
Bandwidth: 2kHz

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5057A4QDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5057A4QDBZT
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5057A4QDBZT
HIGH ACCURACY 3.3 V OR 5 V DIGIT

HIGH ACCURACY 3.3 V OR 5 V DIGIT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1378274-DRV5057A4QDBZT DRV5057A4QDBZT
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W3B6 B0 - TLE493D-W3B6 B0 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3.5 to 24 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
50 Oe Sat. Analog Sensor, 30 KOhm, SOIC - AA006-02 - NVE Corporation
Specs
Sensor Type Magnetic
View Details
2 suppliers