Win Source Part Number: 1381925-DRV5057A4QDB
Category: Sensors, Transducers>Magnetic
Features: Temperature Compensated
Package: Tape & Reel (TR)
Standard Package: 3,000 pcs
Technology: Hall Effect
Output Type: PWM
Bandwidth: 2kHz
Current - Supply (Max): 10mA
Current - Output (Max): 20mA
Axis: Single
Sensing Range: ±168mT
Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DRV5057
Moisture Sensitivity Level (MSL): 2 (1 Year)
DRIVER
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1381925-DRV5057A4QDBZR | DRV5057A4QDBZR | DRV5057A4QDBZR |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |
| Compensated | Compensated | ||
| Package / Mounting | TO-236-3, SC-59, SOT-23-3 | Surface Mount |